Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33FJ64GP708A-E/PT

Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip - 45P4686 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
45P4686
Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip 45P4686
DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4686
Product Name Dsc, 40Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details