Microchip Technology, Inc. Dsc, 32Bit, 80Mhz, 64Kb, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ64GP706A-I/PT

Description
DSC, 32BIT, 80MHZ, 64KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 80MHZ, 64KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 80Mhz, 64Kb, 3.6V, Tqfp-64; Product Range Microchip - 95W7585 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 80Mhz, 64Kb, 3.6V, Tqfp-64; Product Range Microchip
95W7585
Dsc, 32Bit, 80Mhz, 64Kb, 3.6V, Tqfp-64; Product Range Microchip 95W7585
DSC, 32BIT, 80MHZ, 64KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; RoHS Compliant: Yes

DSC, 32BIT, 80MHZ, 64KB, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:53I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 95W7585
Product Name Dsc, 32Bit, 80Mhz, 64Kb, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Controllers - CP8769ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers