Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ64GP706A-E/MR

Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 14R8777 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
14R8777
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 14R8777
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8777
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers