Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip DSPIC33FJ64GP310A-I/PT

Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Description
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXGPX06A/X08A/X10A is a 16-bit digital signal controller (DSC) operating at a core frequency of 40 MHz. It features 64 KB of Flash memory and is packaged in a TQFP-100 format with 100 pins, providing 85 I/O pins. The device supports various communication interfaces, including two UART modules, two SPI modules, and two I²C modules, making it suitable for a range of embedded applications. This DSC includes up to nine 16-bit timers/counters, which can be paired to create four 32-bit timers, and features advanced analog capabilities with two ADC modules that can handle up to 32 analog inputs on 100-pin devices. It operates within a voltage range of 3.0V to 3.6V and is rated for extended temperature ranges from -40°C to +150°C, ensuring reliability in harsh environments. The device is compliant with AEC-Q100 standards, making it suitable for automotive applications. It also includes in-circuit debugging support and low-power management modes, which can be beneficial for power-sensitive designs. Overall, this product is well-suited for applications requiring efficient processing and robust communication capabilities.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJXXXGPX06A/X08A/X10A is a 16-bit digital signal controller (DSC) operating at a core frequency of 40 MHz. It features 64 KB of Flash memory and is packaged in a TQFP-100 format with 100 pins, providing 85 I/O pins. The device supports various communication interfaces, including two UART modules, two SPI modules, and two I²C modules, making it suitable for a range of embedded applications. This DSC includes up to nine 16-bit timers/counters, which can be paired to create four 32-bit timers, and features advanced analog capabilities with two ADC modules that can handle up to 32 analog inputs on 100-pin devices. It operates within a voltage range of 3.0V to 3.6V and is rated for extended temperature ranges from -40°C to +150°C, ensuring reliability in harsh environments. The device is compliant with AEC-Q100 standards, making it suitable for automotive applications. It also includes in-circuit debugging support and low-power management modes, which can be beneficial for power-sensitive designs. Overall, this product is well-suited for applications requiring efficient processing and robust communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip - 45P4680 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
45P4680
Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip 45P4680
DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4680
Product Name Dsc, 40Mhz, 64Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9198749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 40 v
Package Type To-263
Pins 5 #
View Details
 - 74ABT16245BDL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers