Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ64GP310-I/PT

Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6757 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6757
Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6757
IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6757
Product Name Ic, Dsc, 16Bit, 64Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238475 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Hex inverter - 74AHC04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261055-SI2435-D2-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers