Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33FJ64GP306A-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip - 45P4675 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
45P4675
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip 45P4675
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4675
Product Name Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580780 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details