Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip DSPIC33FJ64GP204-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, JTAG, SPI, UART; CPU Speed:40MIPS RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, JTAG, SPI, UART; CPU Speed:40MIPS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip - 39M8219 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip
39M8219
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip 39M8219
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, JTAG, SPI, UART; CPU Speed:40MIPS RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, JTAG, SPI, UART; CPU Speed:40MIPS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8219
Product Name Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Power Switch ICs - 216269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFNL; QFN
View Details