Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Soic-28; Product Range Microchip DSPIC33FJ64GP202-I/SO

Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Soic-28; Product Range Microchip - 39M8213 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
39M8213
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Soic-28; Product Range Microchip 39M8213
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8213
Product Name Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F573FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Controllers - 448-CY7C63813-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers