Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip DSPIC33FJ64GP202-I/MM

Description
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip - 77M2371 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip
77M2371
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip 77M2371
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2371
Product Name Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers