Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33FJ64GP202-E/SO

Description
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip - 39M8211 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip
39M8211
Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip 39M8211
DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8211
Product Name Dsc, 40Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Inverter - 74AHC3G04GTX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 702-SI32177-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
4 suppliers