Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip DSPIC33FJ32MC304-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip - 39M8208 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip
39M8208
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip 39M8208
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V TQFP-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8208
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
 - BTS54040LBBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details