Microchip Technology, Inc. Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33FJ32MC302T-I/SO

Description
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32MC302 is a 16-bit digital signal controller (DSC) operating at a core frequency of 40 MHz. It features 32 KB of Flash memory and 16 KB of SRAM, making it suitable for applications requiring moderate processing power and memory. The device supports a variety of communication interfaces, including I2C, SPI, and UART, with a maximum UART speed of 10 Mbps. It also includes advanced peripherals such as a 10/12-bit ADC with multiple input channels, PWM generators for motor control, and a real-time clock/calendar module. Operating voltage ranges from 3.0V to 3.6V, and it is rated for extended temperature ranges from -40°C to +150°C. The device is designed with safety and reliability in mind, featuring AEC-Q100 qualification and Class B safety library support. The 28-pin WSOIC package allows for easy integration into various designs, and the device is RoHS compliant. This product is suitable for applications in automotive, industrial control, and other environments where robust performance is required.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32MC302 is a 16-bit digital signal controller (DSC) operating at a core frequency of 40 MHz. It features 32 KB of Flash memory and 16 KB of SRAM, making it suitable for applications requiring moderate processing power and memory. The device supports a variety of communication interfaces, including I2C, SPI, and UART, with a maximum UART speed of 10 Mbps. It also includes advanced peripherals such as a 10/12-bit ADC with multiple input channels, PWM generators for motor control, and a real-time clock/calendar module. Operating voltage ranges from 3.0V to 3.6V, and it is rated for extended temperature ranges from -40°C to +150°C. The device is designed with safety and reliability in mind, featuring AEC-Q100 qualification and Class B safety library support. The 28-pin WSOIC package allows for easy integration into various designs, and the device is RoHS compliant. This product is suitable for applications in automotive, industrial control, and other environments where robust performance is required.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip - 39M8204 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip
39M8204
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip 39M8204
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8204
Product Name Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
 - BTS72002EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details