Microchip Technology, Inc. Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33FJ32MC302T-I/MM

Description
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 77M2369 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
77M2369
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 77M2369
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2369
Product Name Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details