Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip DSPIC33FJ32MC302-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32MC302 is a 16-bit Digital Signal Controller with a maximum operating frequency of 40 MHz and 32 KB of Flash memory. It operates at a supply voltage of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device features a variety of system peripherals, including a dual-channel 100 ksps audio DAC, multiple timers and counters, input capture and output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces such as I2C, SPI, and UART, with speeds up to 10 Mbps for UART and 15 Mbps for SPI. The controller also includes an 8-channel hardware DMA, which allows for efficient data transfer without CPU intervention. It is designed to operate in harsh environments, with a temperature range of -40°C to +150°C, and meets AEC-Q100 Grade 0 qualification for automotive applications. The device supports advanced motor control features, including up to four PWM generators with a resolution of 25 ns, making it suitable for applications involving brushless DC motors and other motor types. Additionally, it has a 10/12-bit ADC with a conversion rate of up to 1.1 Msps and multiple analog comparator modules. The dsPIC33FJ32MC302 is available in a 28-pin DIP package, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ32MC302 is a 16-bit Digital Signal Controller with a maximum operating frequency of 40 MHz and 32 KB of Flash memory. It operates at a supply voltage of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device features a variety of system peripherals, including a dual-channel 100 ksps audio DAC, multiple timers and counters, input capture and output compare modules, and a real-time clock/calendar module. For communication, it supports several interfaces such as I2C, SPI, and UART, with speeds up to 10 Mbps for UART and 15 Mbps for SPI. The controller also includes an 8-channel hardware DMA, which allows for efficient data transfer without CPU intervention. It is designed to operate in harsh environments, with a temperature range of -40°C to +150°C, and meets AEC-Q100 Grade 0 qualification for automotive applications. The device supports advanced motor control features, including up to four PWM generators with a resolution of 25 ns, making it suitable for applications involving brushless DC motors and other motor types. Additionally, it has a 10/12-bit ADC with a conversion rate of up to 1.1 Msps and multiple analog comparator modules. The dsPIC33FJ32MC302 is available in a 28-pin DIP package, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip - 39M8203 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
39M8203
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip 39M8203
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8203
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details