Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Soic-28; Product Range Microchip DSPIC33FJ32MC302-I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Soic-28; Product Range Microchip - 39M8202 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
39M8202
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Soic-28; Product Range Microchip 39M8202
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ 3.6V SOIC-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8202
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz 3.6V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 415140 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 40 v
Package Type Dso
View Details
Universal Bus Functions - 74ALVCH16500DGG512 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers