Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip DSPIC33FJ32MC204-E/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.6V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip - 39M8195 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip
39M8195
Digital Signal Controller-Dsc, 16 Bit, 32Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip 39M8195
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.6V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB 40MHZ, 3.6V, TQFP44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8195
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb 40Mhz, 3.6V, Tqfp44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details