Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip DSPIC33FJ32MC202-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip - 39M8191 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
39M8191
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip 39M8191
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8191
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM20734UA1KFFB3G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details