Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Vtla-44; Product Range Microchip DSPIC33FJ32MC104-I/TL

Description
DSC, 32MHZ, 32KB, VTLA-44; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, VTLA-44; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Vtla-44; Product Range Microchip - 26W9646 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Vtla-44; Product Range Microchip
26W9646
Dsc, 32Mhz, 32Kb, Vtla-44; Product Range Microchip 26W9646
DSC, 32MHZ, 32KB, VTLA-44; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, VTLA-44; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:VTLA; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9646
Product Name Dsc, 32Mhz, 32Kb, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details