DSC, 32MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 26W9632 |
| Product Name | Dsc, 32Mhz, 32Kb, Ssop-28; Product Range Microchip |
| Features | RoHS |