Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33FJ32MC102-E/SO

Description
DSC, 32MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Wsoic-28; Product Range Microchip - 26W9620 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Wsoic-28; Product Range Microchip
26W9620
Dsc, 32Mhz, 32Kb, Wsoic-28; Product Range Microchip 26W9620
DSC, 32MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9620
Product Name Dsc, 32Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20741A2KFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details
Octal buffer/line driver; 3-state - 74AHCV244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers