Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip DSPIC33FJ32MC101T-I/SS

Description
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip - 47W5724 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip
47W5724
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip 47W5724
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47W5724
Product Name Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - BGT60E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type BGA
View Details
2 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details