Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip DSPIC33FJ32MC101-I/SO

Description
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip - 26W9617 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip
26W9617
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip 26W9617
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9617
Product Name Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers