DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32 KB, 40MHZ, 3.6V, TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 08R1530 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 32 Kb, 40Mhz, 3.6V, Tqfp-64; Product Range Microchip |
| Features | RoHS |