Microchip Technology, Inc. Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33FJ32GP302T-I/SO

Description
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip - 39M8179 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip
39M8179
Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip 39M8179
DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8179
Product Name Dsc, 40Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - Lingto Electronic Limited
Specs
Device Type CardBus Controller
View Details
30 Ohm TSSOP Interface Transceiver IC - 725-74ALVCH162601DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
4 suppliers
Telecom - SI32193-A-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology Serial-3 Wire; 3-Wire
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers