Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip DSPIC33FJ32GP302-I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip - 39M8178 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
39M8178
Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip 39M8178
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; DSC Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8178
Product Name Digital Signal Controller-Dsc, 16 Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP8769BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details