Microchip Technology, Inc. Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33FJ32GP302-E/MM

Description
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 77M2364 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
77M2364
Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 77M2364
DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 77M2364
Product Name Dsc, 40Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992FX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details