Microchip Technology, Inc. Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip DSPIC33FJ32GP202-I/SP

Description
IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip - 39M8166 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
39M8166
Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip 39M8166
IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP RoHS Compliant: Yes

IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V DIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8166
Product Name Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details