The dsPIC33FJ32GP202 is a 16-bit digital signal controller featuring a core frequency of 40 MHz and 32 KB of flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is capable of executing up to 40 MIPS. The device supports a wide temperature range from -40°C to +150°C, making it suitable for various industrial applications. This controller includes advanced analog features such as a configurable ADC module that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or at 12-bit resolution with 500 ksps. It offers multiple communication interfaces, including UART, SPI, and I2C, along with remappable peripherals for flexible design options. Power management features include low-power modes and integrated reset functionalities, ensuring efficient operation. The device is housed in a compact QFN-28 package, making it suitable for space-constrained applications. Overall, the dsPIC33FJ32GP202 is designed for applications requiring high performance and reliability in demanding environments.
IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 39M8164 |
| Product Name | Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip |
| Features | RoHS |