Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Spdip-28; Product Range Microchip DSPIC33FJ32GP102-I/SP

Description
DSC, 32MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Spdip-28; Product Range Microchip - 26W9593 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Spdip-28; Product Range Microchip
26W9593
Dsc, 32Mhz, 32Kb, Spdip-28; Product Range Microchip 26W9593
DSC, 32MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9593
Product Name Dsc, 32Mhz, 32Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Power Switch ICs - 2348943P - RS Components, Ltd.
Specs
Features RoHS
Package Type TSDSO
Pins 24 #
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details