Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip DSPIC33FJ32GP101-I/SS

Description
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip - 47W5720 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip
47W5720
Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip 47W5720
DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, SSOP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47W5720
Product Name Dsc, 32Mhz, 32Kb, Ssop-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details