Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Dip-18; Product Range Microchip DSPIC33FJ32GP101-I/P

Description
DSC, 32MHZ, 32KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Dip-18; Product Range Microchip - 26W9578 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Dip-18; Product Range Microchip
26W9578
Dsc, 32Mhz, 32Kb, Dip-18; Product Range Microchip 26W9578
DSC, 32MHZ, 32KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, DIP-18; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:13I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:18Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9578
Product Name Dsc, 32Mhz, 32Kb, Dip-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface - Interface - Controllers - ADM6992CX-AB - 077610-ADM6992CX-AB - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-64
View Details
2 suppliers
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details