IC, DSC, 16BIT, 256K FLASH, 100TQFP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No.RoHS Compliant: Yes
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 75R1876 | 45P4667 |
| Product Name | Ic, Dsc, 16Bit, 256K Flash, 100Tqfp; Product Range Microchip | Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip |
| Features | RoHS |