Microchip Technology, Inc. Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33FJ256MC710A-H/PT

Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip - 63R7710 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
63R7710
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip 63R7710
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 63R7710
Product Name Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53150-20AXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details