DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:2.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 63R7709 |
| Product Name | Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip |
| Features | RoHS |