Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant Microchip DSPIC33FJ256MC710A-E/PF

Description
DSC, 16BIT, 128KB, 40MHZ, 3.6V, TQFP-100 ROHS COMPLIANT: YES
Description
DSC, 16BIT, 128KB, 40MHZ, 3.6V, TQFP-100 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant Microchip - 32AJ0543 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant Microchip
32AJ0543
Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant Microchip 32AJ0543
DSC, 16BIT, 128KB, 40MHZ, 3.6V, TQFP-100 ROHS COMPLIANT: YES

DSC, 16BIT, 128KB, 40MHZ, 3.6V, TQFP-100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 32AJ0543
Product Name Dsc, 16Bit, 128Kb, 40Mhz, 3.6V, Tqfp-100 Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers