Microchip Technology, Inc. Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip DSPIC33FJ256MC710-I/PF

Description
IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; RoHS Compliant: Yes
Description
IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip - 34M5742 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip
34M5742
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip 34M5742
IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; RoHS Compliant: Yes

IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O's:85I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 34M5742
Product Name Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580728 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details