Microchip Technology, Inc. Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip DSPIC33FJ256MC510A-E/PF

Description
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:100Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:100Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip - 99AC9108 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip
99AC9108
Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip 99AC9108
DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:100Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, 40MHZ, TQFP-100; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:100Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9108
Product Name Digital Signal Ctrl, 40Mhz, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details