Win Source Part Number: 1355192-DSPIC33FJ256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: dsPIC™ 33F
Package: Tape & Reel
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: DSPIC33FJ256GP710
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40 MIPs
Number of I/O: 85
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Core Processor: dsPIC
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710T-I
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1355192-DSPIC33FJ256GP710T-I/PF | 685-DSPIC33FJ256GP710T-I/PF | DSPIC33FJ256GP710T-I/PF | DSPIC33FJ256GP710T-I/PF | DSPIC33FJ256GP710T-I/PF | DSPIC33FJ256GP710T-I/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 256 KB | 30 KB | 30 KB | 30 KB | 30 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 85 | 85 | 85 |