Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip DSPIC33FJ256GP710A-I/PT

Description
DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip - 36X2968 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip
36X2968
Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip 36X2968
DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

DSC, 16BIT, 256KB, 80MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 36X2968
Product Name Dsc, 16Bit, 256Kb, 80Mhz, 3.6V, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details