DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 45P4655 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip |
| Features | RoHS |