Microchip Technology, Inc. Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33FJ256GP710A-H/PF

Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip - 13T3171 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
13T3171
Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip 13T3171
DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 20MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:20MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3171
Product Name Dsc, 20Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260812-SI32177-B-FMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details