Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33FJ256GP710A-E/PT

Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710A-E /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256GP71 0A-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710A-E /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256GP71 0A-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33FJ256GP710A-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33FJ256GP710A-E/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710A-E /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256GP71 0A-E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710A-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ256GP710A-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT - 773563-DSPIC33FJ256GP710A-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT
773563-DSPIC33FJ256GP710A-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT 773563-DSPIC33FJ256GP710A-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 773563-DSPIC33FJ256G P710A-E/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 100-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ256GP710 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): DSPIC33FJ256GP710-I/ PT; DSPIC33FJ256GP710AT- I/PT; DSPIC33FJ256GP710A-I /PT; DSPIC33FJ256GP710AT- H/PT; Introduction Date: April 07, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773563-DSPIC33FJ256GP710A-E/PT
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ256GP710
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): DSPIC33FJ256GP710-I/PT; DSPIC33FJ256GP710AT-I/PT; DSPIC33FJ256GP710A-I/PT; DSPIC33FJ256GP710AT-H/PT;
Introduction Date: April 07, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU 16BIT 256KB FLASH 100TQFP - 536-DSPIC33FJ256GP710A-E/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100TQFP
536-DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP 536-DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ256GP710A-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ256GP710A-E/PT
Embedded - Microcontrollers DSPIC33FJ256GP710A-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ256GP710A-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ256GP710A-E/PT
Microcontrollers DSPIC33FJ256GP710A-E/PT
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)

dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ256GP710A-E/PT 773563-DSPIC33FJ256GP710A-E/PT 536-DSPIC33FJ256GP710A-E/PT DSPIC33FJ256GP710A-E/PT DSPIC33FJ256GP710A-E/PT DSPIC33FJ256GP710A-E/PT DSPIC33FJ256GP710A-E/PT
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP710A-E/PT IC MCU 16BIT 256KB FLASH 100TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz
RAM 30 KB 256 KB 30 KB 30 KB 30 KB 30 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details