Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ256GP710-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6750 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6750
Digital Signal Controller-Dsc, 16 Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6750
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:32 RoHS Compliant: Yes

Supplier's Site
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip - 34M5740 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip
34M5740
Ic, 16Bit Mcu-Dsp, 256Kb Flash, Smd; Product Range Microchip 34M5740
IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes

IC, 16BIT MCU-DSP, 256KB FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6750
Product Name Digital Signal Controller-Dsc, 16 Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500591P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers