IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP710-I/
Microchip DSPIC33FJ256GP710-I/
Microchip DSPIC33FJ256GP710-I/
Microchip DSPIC33FJ256GP710-I/
Manufacturer: Microchip Technology
Win Source Part Number: 718275-DSPIC33FJ256G
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ256GP710
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): DSPIC33FJ256GP710AT-
Introduction Date: May 16, 2007
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ256GP710-I/PF | 6811180 | 6811180P | 718275-DSPIC33FJ256GP710-I/PF | DSPIC33FJ256GP710-I/PF | DSPIC33FJ256GP710-I/PF | DSPIC33FJ256GP710-I/PF | DSPIC33FJ256GP710-I/PF |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Digital Signal Processors | Digital Signal Processors | Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP710-I/PF | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||||
| RAM | 30 KB | 30 KB | 30 KB | 256 KB | 30 KB | 30 KB | 30 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART |