Microchip Technology, Inc. Ic, Dsc, 16Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip DSPIC33FJ256GP510A-I/PF

Description
IC, DSC, 16BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip - 45P4649 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip
45P4649
Ic, Dsc, 16Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip 45P4649
IC, DSC, 16BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

IC, DSC, 16BIT, 256KB 40MHZ 3.6V TQFP100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45P4649
Product Name Ic, Dsc, 16Bit, 256Kb 40Mhz 3.6V Tqfp100; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers