Microchip Technology, Inc. Ic, Dsc, 16Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip DSPIC33FJ256GP510-I/PT

Description
IC, DSC, 16BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip - 56K6749 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
56K6749
Ic, Dsc, 16Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip 56K6749
IC, DSC, 16BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

IC, DSC, 16BIT 256KB 40MHZ 3.6V TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6749
Product Name Ic, Dsc, 16Bit 256Kb 40Mhz 3.6V Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-D3-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 2500570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details