Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 256 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip DSPIC33FJ256GP510-I/PF

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256 KB, 40MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256 KB, 40MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 256 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip - 74K4956 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 256 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip
74K4956
Digital Signal Controller-Dsc, 16 Bit, 256 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip 74K4956
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256 KB, 40MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256 KB, 40MHZ, 3.6V, TQFP-100; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74K4956
Product Name Digital Signal Controller-Dsc, 16 Bit, 256 Kb, 40Mhz, 3.6V, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Power Switch ICs - 2625823 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details