Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip DSPIC33FJ256GP506-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:18 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:18 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6747 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6747
Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6747
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:18 RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 256KB 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; ADC Channels:18 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6747
Product Name Digital Signal Controller-Dsc, 16 Bit, 256Kb 40Mhz 3.6V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Octal bus transceiver; 3-state - 74AHC245BQ-Q100X - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI32171-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers