Microchip Technology, Inc. Ic, Dsc, 16Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip DSPIC33FJ16MC304-I/ML

Description
IC, DSC, 16BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip - 39M8157 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
39M8157
Ic, Dsc, 16Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip 39M8157
IC, DSC, 16BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 16KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8157
Product Name Ic, Dsc, 16Bit, 16Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details