Microchip Technology, Inc. Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip DSPIC33FJ16MC102T-I/ML

Description
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip - 13T3168 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip
13T3168
Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip 13T3168
DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 32MHZ, 16KB, QFN-EP-28; Product Range:-; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13T3168
Product Name Dsc, 32Mhz, 16Kb, Qfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers